EN
  • EN
  • DE

LENOVO 00YK031 - ThinkSystem 3.5in 2TB 7.2K SAS 12Gb Hot Swap

Part No LENOVO 00YK031 - ThinkSystem 3.5in 2TB 7.2K SAS 12Gb Hot Swap
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 2TB 7.2K SAS 12Gb Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431072-LENOVO 00YK031 - ThinkSystem 3.5in 2TB 7.2K SAS 12Gb Hot Swap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK031 - ThinkSystem 3.5in 2TB 7.2K SAS 12Gb Hot Swap CAD Model

Description

The LENOVO 00YK031 hard disk drive brings together large storage capacity and performance in a device designed for reliability and enterprise efficiency. With 2TB of storage in a 3.5-inch form factor, it suits the needs of businesses looking for ample space to store data while maintaining fast access speeds. The HDD spins at 7200 RPM, facilitating consistent performance for data retrieval and storage operations. It features a 12Gb/s SAS interface, doubling the speed potential compared to older SATA drives, ideal for supporting high-density storage in data centers and server environments. The hot-swap capability is particularly beneficial for systems requiring maximum uptime, as it allows for drive replacement or upgrades without powering down. Suitable for a range of applications, from backup systems to archiving, it meets the storage requirements of businesses demanding efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess