EN
  • EN
  • DE

LENOVO 00YK029 - ThinkSystem 3.5in 900GB 15K SAS 12Gb Hot Swap

Part No LENOVO 00YK029 - ThinkSystem 3.5in 900GB 15K SAS 12Gb Hot Swap
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 900GB 15K SAS 12Gb Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431120-LENOVO 00YK029 - ThinkSystem 3.5in 900GB 15K SAS 12Gb Hot Swap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK029 - ThinkSystem 3.5in 900GB 15K SAS 12Gb Hot Swap CAD Model

Description

The LENOVO 00YK029 represents a pinnacle in enterprise storage solutions, offering 900GB of storage in a robust 3.5-inch form factor. This HDD achieves remarkable performance thanks to its 15,000 RPM spindle speed, ensuring swift data access for applications requiring high-speed reads and writes. The integration of a 12Gb/s SAS interface allows for superior data transfer speeds, enhancing overall system responsiveness and application performance. Designed for hot-swap compatibility, it ensures minimal downtime by allowing quick and easy replacement or upgrades without shutting down the system. Ideal for enterprises that demand high performance and reliability, this drive supports critical applications such as intensive databases, data analytics, and high-volume transaction processing. Its high capacity and speed make it a versatile choice for organizations looking to optimize their data storage efficiency.

You May Also Be Interested in

EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess