EN
  • EN
  • DE

LENOVO 00YK028 - ThinkSystem 3.5in 600GB 15K SAS 12Gb Hot Swap

Part No LENOVO 00YK028 - ThinkSystem 3.5in 600GB 15K SAS 12Gb Hot Swap
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 600GB 15K SAS 12Gb Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431279-LENOVO 00YK028 - ThinkSystem 3.5in 600GB 15K SAS 12Gb Hot Swap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK028 - ThinkSystem 3.5in 600GB 15K SAS 12Gb Hot Swap CAD Model

Description

The LENOVO 00YK028 enhances the storage capabilities of servers and data centers, offering a 600GB capacity in a 3.5-inch form factor. The drive operates at a high spindle speed of 15,000 RPM, enabling rapid data retrieval and high throughput for demanding enterprise applications. Equipped with a 12Gb/s SAS interface, it provides double the data transfer speed of its 6Gb/s predecessors, making it well-suited for high-load environments such as high-performance computing and database transactions. Its hot-swap functionality allows system administrators to replace or upgrade drives with ease, ensuring high system uptime and flexibility in maintenance. This HDD is built for high reliability and performance, aiming to meet the requirements of businesses needing fast access to smaller sets of critical data.

You May Also Be Interested in

TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess