EN
  • EN
  • DE

LENOVO 00Y8200 - System x3100 Thermal Solution Fan kit for 5U Tower

Part No LENOVO 00Y8200 - System x3100 Thermal Solution Fan kit for 5U Tower
Manufacturer Lenovo
Catalog Fan
Description LENOVO 00Y8200 - System x3100 Thermal Solution Fan kit for 5U Tower
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427179-LENOVO 00Y8200 - System x3100 Thermal Solution Fan kit for 5U Tower
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8200 - System x3100 Thermal Solution Fan kit for 5U Tower CAD Model

Description

The LENOVO 00Y8200 is an essential component designed specifically for the System x3100 M5 server, ensuring optimal thermal management within the 5U Tower configuration. This thermal solution kit includes high-quality, reliable fans that are crucial for maintaining the necessary airflow to cool the server's internal components effectively. Excessive heat is one of the main threats to server reliability and performance, and the System x3100 M5 operates in a wide range of temperatures and workloads where efficient cooling is key. This fan kit is engineered to work seamlessly with the server's built-in thermal sensors and management algorithms to adjust the airflow dynamically based on the server load and temperature, maximizing cooling efficiency and minimizing energy consumption. Additionally, the kit is designed for easy installation and maintenance, ensuring that your server can achieve and maintain its optimum performance levels with minimal downtime. The integration of the LENOVO 00Y8200 into your System x3100 M5 server is a smart investment in your system's longevity and reliability.

You May Also Be Interested in

CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess