EN
  • EN
  • DE

LENOVO 00WF660 - Lenovo 2.5" Filler, Gen4 Kit

Part No LENOVO 00WF660 - Lenovo 2.5" Filler, Gen4 Kit
Manufacturer Lenovo
Catalog Spare Parts
Description ThinkSystem SR590 2.5in AnyBay 8-Bay Backplane
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432967-LENOVO 00WF660 - Lenovo 2.5" Filler, Gen4 Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00WF660 - Lenovo 2.5" Filler, Gen4 Kit CAD Model

Description

The LENOVO 00WF660 is a tailor-made 2.5-inch filler kit designed to fit into Gen4 Lenovo server chassis. This product is engineered to serve a dual purpose. Firstly, it fills any vacant 2.5-inch drive bays, enhancing the server's aesthetic appeal by presenting a clean and uniform front panel. Secondly, and more importantly, it plays a vital role in the server's cooling system. By blocking off empty drive bays, the filler kit ensures that air flows directly to the components that need cooling rather than escaping through unused bays, thus maintaining an optimal internal temperature. This contributes to improved efficiency and longevity of the server's components. The 00WF660 is an invaluable tool for IT professionals looking to ensure that their Lenovo Gen4 servers are operating at optimal efficiency, maintaining system integrity, and potentially reducing energy costs associated with cooling.

You May Also Be Interested in

HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess