EN
  • EN
  • DE

LENOVO 00MU401 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB

Part No LENOVO 00MU401 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2683 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426320-LENOVO 00MU401 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MU401 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB CAD Model

Description

The LENOVO 00MU401 features the Intel Xeon Processor E5-2683 v3, a robust server-grade processor boasting 14 cores and 28 threads, making it a powerhouse for multi-threaded applications and demanding workloads. With a base clock speed of 2.0GHz and a large 35MB cache, this processor can handle vast amounts of data efficiently, significantly reducing processing times for complex tasks. The processor's 35MB cache is particularly advantageous, allowing for more data to be stored closer to the processing cores, thereby speeding up retrieval times and improving overall system performance. Designed with a 22nm technology, it achieves a remarkable balance between performance and power efficiency, with a thermal design power (TDP) of just 120W. This makes it an eco-friendly option for data centers aiming to reduce their carbon footprint without compromising on performance. The E5-2683 v3 supports DDR4 memory, providing faster memory speeds, higher dimm capacities, and improved data integrity while minimizing power consumption. It also features advanced Intel technologies such as Intel Virtualization Technology (VT-x), Intel Hyper-Threading Technology, and Intel Turbo Boost Technology, enhancing its virtualization capabilities, multitasking efficiency, and performance adaptability under varying workloads. Overall, the LENOVO 00MU401 with the Intel Xeon E5-2683 v3 processor is an excellent choice for businesses and data centers looking for a high-performance, scalable, and energy-efficient server solution.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess