EN
  • EN
  • DE

LENOVO 00ML926 - X6 DDR3 Compute Book Intel Xeon Processor E7-8870

Part No LENOVO 00ML926 - X6 DDR3 Compute Book Intel Xeon Processor E7-8870
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E7-8870 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425886-LENOVO 00ML926 - X6 DDR3 Compute Book Intel Xeon Processor E7-8870
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00ML926 - X6 DDR3 Compute Book Intel Xeon Processor E7-8870 CAD Model

Description

The LENOVO 00ML926 offers a robust Compute Book solution, incorporating the powerful Intel Xeon Processor E7-8870. This component is tailored for critical enterprise applications and demanding data analytics, providing an unparalleled performance backbone for the Lenovo X6 server platform. The E7-8870 is part of Intel's Xeon E7 family, designed for high-end servers, featuring 10 cores and 20 threads, facilitating incredible multitasking and parallel processing capabilities. Operating at a clock speed of 2.4GHz, it ensures swift and efficient processing for even the most demanding applications. With a 30MB cache, the processor significantly reduces data access times, enhancing overall system efficiency and application performance. This Compute Book is equipped with DDR3 memory technology, supporting extensive memory capacities and speeds, vital for applications requiring large datasets and high transaction rates. The Intel Xeon E7-8870 also supports Advanced RAS (Reliability, Availability, Serviceability) features, ensuring system stability and minimizing downtime, which is crucial for enterprise environments where continuous operation is necessary. The LENOVO 00ML926 Compute Book with the Intel Xeon Processor E7-8870 represents an elite solution for businesses looking to bolster their server performance, offering significant upgrades in processing power, memory capacity, and reliability.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess