EN
  • EN
  • DE

LENOVO 00KA055 - System x3550 M5 4x 2.5in HS HDD Kit PLUS

Part No LENOVO 00KA055 - System x3550 M5 4x 2.5in HS HDD Kit PLUS
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description System x3550 M5 4x 2.5in HS HDD Kit PLUS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424405-LENOVO 00KA055 - System x3550 M5 4x 2.5in HS HDD Kit PLUS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KA055 - System x3550 M5 4x 2.5in HS HDD Kit PLUS CAD Model

Description

The LENOVO 00KA055 System x3550 M5 4x 2.5in HS HDD Kit PLUS is an essential upgrade kit designed specifically for the Lenovo System x3550 M5 server. This kit allows users to expand their server storage capabilities by incorporating up to four additional 2.5-inch hot-swap hard disk drives (HDDs) or solid-state drives (SSDs). The hot-swap feature provides the flexibility to replace or upgrade storage drives without shutting down the server, maintaining uninterrupted server operations and ensuring data availability. This upgrade kit is perfect for businesses looking to enhance their server's storage capacity to cater to growing data storage demands, improve system performance, and support data-intensive applications. With easy installation and a design optimized for efficiency and reliability, the LENOVO 00KA055 enhances your server's functionality and prepares your IT infrastructure for future storage needs.

You May Also Be Interested in

Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess