EN
  • EN
  • DE

LENOVO 00JX057 - Intel Xeon Processor E5-2650L v3 12C 1.8GHz 30MB Cache 2133MHz 65W

Part No LENOVO 00JX057 - Intel Xeon Processor E5-2650L v3 12C 1.8GHz 30MB Cache 2133MHz 65W
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2650L v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426569-LENOVO 00JX057 - Intel Xeon Processor E5-2650L v3 12C 1.8GHz 30MB Cache 2133MHz 65W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00JX057 - Intel Xeon Processor E5-2650L v3 12C 1.8GHz 30MB Cache 2133MHz 65W CAD Model

Description

The LENOVO 00JX057 features the Intel Xeon Processor E5-2650L v3, a low-power, high-density solution designed for optimal performance in enterprise-level servers and workstations. This 12-core processor is engineered to handle significant workloads with a base frequency of 1.8GHz, providing a seamless blend of efficiency and power. With Intel's Turbo Boost Technology, the processor dynamically increases its speed up to 2.5GHz to meet the demands of critical applications, ensuring high levels of productivity and performance. The E5-2650L v3 is part of the Haswell microarchitecture, offering improvements in power efficiency and processing speed compared to previous generations. It comes equipped with a substantial 30MB of cache, drastically reducing latency and enhancing the processing of large datasets. Furthermore, its support for 2133MHz memory speeds enables rapid data transfer and access, crucial for data-intensive tasks such as virtualization, cloud computing, and online transaction processing. With a thermal design power (TDP) of just 65W, it exemplifies efficient energy use without compromising on performance. The processor also includes advanced security features such as Intel Data Protection Technology, ensuring that sensitive information remains safeguarded against increasingly sophisticated cyber threats.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess