EN
  • EN
  • DE

LENOVO 00FL353 - 9.5mm Ultra-Slim SATA Multi-Burner

Part No LENOVO 00FL353 - 9.5mm Ultra-Slim SATA Multi-Burner
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description 9.5mm Ultra-Slim SATA Multi-Burner
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424549-LENOVO 00FL353 - 9.5mm Ultra-Slim SATA Multi-Burner
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FL353 - 9.5mm Ultra-Slim SATA Multi-Burner CAD Model

Description

The LENOVO 00FL353 is a versatile and ultra-slim 9.5mm SATA Multi-Burner, designed to provide comprehensive CD and DVD reading and writing capabilities in a compact form factor. Ideal for integration into slim server systems or workstations where space is at a premium, this multi-burner supports a wide range of CD and DVD formats for both playback and recording. It enables users to create backups, distribute data, and generate multimedia content efficiently, thanks to its high-speed writing capabilities. The SATA interface ensures seamless integration with the system's motherboard, offering reliable performance and fast data transfer speeds. This multi-burner is an excellent solution for businesses and individuals who require the flexibility to read, write, and archive data using optical media, combining functionality and convenience in a space-efficient design.

You May Also Be Interested in

Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess