EN
  • EN
  • DE

LENOVO 00D5022 - 4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18

Part No LENOVO 00D5022 - 4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description 4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430216-LENOVO 00D5022 - 4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D5022 - 4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18 CAD Model

Description

The Lenovo 00D5022 is a robust memory module specifically designed to enhance the system performance of Lenovo servers and workstations requiring fast and reliable memory. Coming with a capacity of 4GB in a single DIMM form factor, this module uses DDR3 ECC technology compliant with PC3-14900 standards, capable of running at speeds up to 1866MHz. Operating at the industry standard voltage of 1.5V, it features a single rank (1Rx4) design to ensure stability and compatibility, especially in systems where multiple memory modules are installed. The ECC technology provides error correction capability, essential for maintaining data integrity and system reliability in critical computing environments. With a CAS latency of CL13, it guarantees efficient data processing and timely access to memory contents, suitable for a range of intensive applications and processes.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess