EN
  • EN
  • DE

LENOVO 00D4959 - 8GB (1x8GB, 2Rx8, 1.5V) PC3-12800 CL11 ECC DDR3

Part No LENOVO 00D4959 - 8GB (1x8GB, 2Rx8, 1.5V) PC3-12800 CL11 ECC DDR3
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 8GB (2Rx8) PC3-12800 DDR3-1600 UDIMM 1.5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429971-LENOVO 00D4959 - 8GB (1x8GB, 2Rx8, 1.5V) PC3-12800 CL11 ECC DDR3
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D4959 - 8GB (1x8GB, 2Rx8, 1.5V) PC3-12800 CL11 ECC DDR3 CAD Model

Description

The LENOVO 00D4959 is an 8GB Low Profile (LP) Unbuffered Dual In-Line Memory Module (UDIMM) offering a substantial upgrade to the performance of IBM server systems. Operating at a frequency of 1600MHz, this memory module complies with the PC3-12800 specification and integrates Error-Correcting Code (ECC) to ensure the reliability and integrity of data processing, which is especially valuable in server and critical computing environments. Its 2Rx8 double-rank architecture enhances signal integrity and performance over single-rank modules. With a voltage requirement of 1.5V, it provides an efficient balance between energy consumption and computational power. Designed for compatibility with select IBM servers, this ECC DDR3 memory module is an ideal choice for server administrators looking to boost system capabilities, enhance multitasking, and ensure faster data processing in demanding computing environments.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess