EN
  • EN
  • DE

LENOVO 00D0053 - X6 Half-length I/O Book

Part No LENOVO 00D0053 - X6 Half-length I/O Book
Manufacturer Lenovo
Catalog Uncategorized
Description X6 Half-length I/O Book
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431127-LENOVO 00D0053 - X6 Half-length I/O Book
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D0053 - X6 Half-length I/O Book CAD Model

Description

The LENOVO 00D0053 X6 Half-length I/O Book is an innovative expansion module designed for Lenovo's X6 series of servers, offering enhanced I/O (Input/Output) capabilities to meet the evolving needs of modern data centers. This product allows for the customization and expansion of server I/O profiles, catering to diverse workload requirements and supporting a wide range of external devices and connections. By integrating the X6 Half-length I/O Book into your server configuration, you unlock additional slots for network cards, storage controllers, and other I/O adapters, effectively increasing the server's connectivity options and flexibility. The module's half-length form factor is engineered for easy installation and compatibility within the X6 server's architecture, ensuring a seamless fit without compromising server density or performance. Whether you're looking to expand network bandwidth, increase storage connectivity, or integrate new peripherals, the LENOVO 00D0053 X6 Half-length I/O Book provides a powerful, versatile solution that can adapt to the demands of high-performance computing environments, virtualization, and complex data management tasks.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess