EN
  • EN
  • DE

LD7516CGL

Part No LD7516CGL
Manufacturer Leadtrend
Catalog Misc Products
Description Primary Side Quasi-Resonant Controller Operating in CV/CC Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827427-LD7516CGL
Ultra Librarian 3D Model Ultra Librarian LD7516CGL CAD Model

Description

The LD7516CGL is a current-mode PWM (Pulse Width Modulation) controller from Leadtrend Technology. It is typically used in offline flyback converter applications for power supplies.

Applications

  • AC-DC Power Supplies: Regulating the output voltage in power adapters for consumer electronics.
  • Battery Chargers: Controlling the charging process in battery chargers for mobile devices.
  • LED Lighting: Driving LEDs with constant current or voltage in lighting applications.
  • Standby Power Supplies: Providing low-power standby power in electronic devices.

Features

  • Current-Mode Control: Provides stable and efficient operation.
  • Low Startup Current: Reduces power consumption during startup.
  • Overvoltage Protection (OVP): Protects the power supply from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the power supply from overcurrent conditions.

Benefits

  • High Efficiency: Minimizes power loss and heat generation.
  • Reliable Operation: Provides stable and reliable operation in various conditions.
  • Protection: Protects the power supply and connected devices from damage.
  • Compact Design: Allows for smaller and more compact power supply designs.

Additional Details

The LD7516CGL generally operates with an external MOSFET. Switching frequency, voltage ratings, and compensation network design are important for proper operation. It also incorporates features like slope compensation and soft-start to improve performance and reduce stress on components. Detailed information regarding these aspects can be found in the datasheet.

Refer to the Leadtrend datasheet for complete details on the LD7516CGL's electrical characteristics, pin descriptions, application circuits, and safety guidelines. Adherence to the datasheet specifications is crucial for ensuring the proper and safe operation of the device in a power supply design.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess