EN
  • EN
  • DE

LD6275CGQKW

Part No LD6275CGQKW
Manufacturer Leadtrend
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827414-LD6275CGQKW
Ultra Librarian 3D Model Ultra Librarian LD6275CGQKW CAD Model

Description

The Leadtrend LD6275CGQKW is a highly integrated power switch IC designed for USB power delivery (PD) and fast charging applications. It likely incorporates advanced features to meet the stringent requirements of modern USB PD charging protocols. Leadtrend is a recognized manufacturer of power management ICs, and their solutions are often used in consumer electronics and power adapter designs.

Applications

  • USB Power Delivery (PD) Chargers: Used in USB PD chargers for smartphones, tablets, and laptops.
  • Fast Charging Adapters: Implements fast charging functionality in wall adapters and car chargers.
  • Power Banks: Provides power management and protection for power bank applications.
  • USB Hubs: Integrates power delivery capabilities into USB hubs and docking stations.

Features

  • USB Power Delivery (PD) Support: Complies with USB PD specifications for fast and efficient charging.
  • Integrated Power Switch: Includes a built-in power switch for controlling power flow.
  • Overvoltage Protection (OVP): Protects devices from overvoltage conditions.
  • Overcurrent Protection (OCP): Limits current flow to prevent damage from overcurrent.
  • Short-Circuit Protection (SCP): Protects against short-circuit faults.

Benefits

  • Fast Charging: Enables rapid charging of USB PD-compatible devices.
  • Enhanced Protection: Safeguards devices from various fault conditions, ensuring safe operation.
  • Improved Efficiency: Optimizes power delivery for reduced energy consumption.
  • Compact Design: Integrates multiple power management functions into a small package.

Additional Details

The LD6275CGQKW likely incorporates features such as programmable current limits, soft-start, and thermal shutdown. Specific specifications, including input voltage range, output voltage range, switching frequency, and protection thresholds, can be found in the Leadtrend datasheet for this product. The package type (GQKW) refers to a specific package outline and footprint.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess