EN
  • EN
  • DE

PALCE22V10H-10PI/5

Part No PALCE22V10H-10PI/5
Manufacturer Lattice Semiconductor Corporation
Catalog HOT - SALES and EOL Components (N - P)
Description 24-Pin EE CMOS (Zero Power) Versatile PAL Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Package DIP-24
Win Source Part Number 089415-PALCE22V10H-10PI/5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-10PI/5 CAD Model

Description

The PALCE22V10H-10PI/5, manufactured by Lattice Semiconductor Corporation, is a high-performance Programmable Array Logic (PAL) device designed for implementing custom logic functions in various digital systems. It's part of the PALCE22V10 family, renowned for its versatility and speed.

Applications

  • Address Decoding: Employed in memory systems to decode addresses and select specific memory locations.
  • State Machine Control: Implements complex state machines for controlling various digital processes and systems.
  • Peripheral Interfacing: Interfaces microprocessors and microcontrollers with peripheral devices such as displays, keyboards, and communication interfaces.
  • Timing Generation: Generates precise timing signals for synchronizing digital operations within a system.
  • Data Encryption: Used to implement encryption algorithms for secure data transmission and storage.

Features

  • High-Speed Performance: Offers a propagation delay of 10ns, enabling fast logic operations.
  • Programmable Output Polarity: Allows each output to be independently configured as either active-high or active-low.
  • 22 Programmable I/O Pins: Provides 22 Input/Output pins, offering a versatile array for different application requirements.
  • Programmable AND Array: Implements complex logic functions through a programmable AND array combined with a fixed OR array.
  • Output Register with Feedback: Each output includes a D-type flip-flop with feedback, providing options for registered or combinatorial outputs.
  • Electrically Erasable CMOS (EECMOS) Technology: Facilitates easy reprogramming and modification of the logic design.
  • Low Power Consumption: Operates at low power levels, making it suitable for battery-powered and energy-efficient applications.

Benefits

  • Improved System Speed: Reduces propagation delays, leading to faster and more efficient overall system performance.
  • Enhanced Design Flexibility: Readily adaptable to various application needs due to its programmable features.
  • Reduced Component Count: Consolidates multiple discrete logic gates, minimizing board space and reducing system costs.
  • Simplified Design Process: Simplifies the design process compared to using discrete logic components.
  • Easy Prototyping and Modification: The EECMOS technology allows for quick and easy changes, shortening development time.
  • Increased System Reliability: Reduces the number of interconnections, leading to greater reliability.

The PALCE22V10H-10PI/5 is typically used in applications that require high-speed logic operations, such as memory controllers, data processing systems, and various control circuits. The 10ns propagation delay ensures it can handle demanding timing requirements. Its programmable features enable customization to specific application needs, reducing component count, simplifying the design, and contributing to cost savings and improved system reliability. The suffix “/5” and the 'PI' in the part number likely indicate specific packaging (e.g., plastic DIP) or temperature range characteristics; however, the core logic functionality remains consistent with the PALCE22V10H family.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $3.2617
AVX Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
NVIDIA
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess