EN
  • EN
  • DE

OR2C04A2J160-DB

Part No OR2C04A2J160-DB
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 341362-OR2C04A2J160-DB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OR2C04A2J160-DB CAD Model

Description

Overview

The OR2C04A2J160-DB is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation's ORCA 2C series. It is designed to provide a flexible and cost-effective solution for implementing custom digital logic circuits. This FPGA offers a combination of programmable logic blocks, routing resources, and I/O capabilities, making it suitable for a variety of applications. The OR2C04A2J160-DB is commonly used in telecommunications, networking, industrial control, and other embedded systems where programmability and quick turnaround times are essential.

Applications

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Embedded Systems
  • Data Acquisition

Features

  • Programmable Logic: Offers a configurable array of logic blocks for implementing custom digital circuits.
  • Flexible Routing: Provides a hierarchical routing architecture for connecting logic blocks and I/O pins.
  • On-Chip Memory: Includes embedded memory blocks for data storage and processing.
  • I/O Versatility: Supports a wide range of I/O standards and voltages.
  • JTAG Configuration: Allows for easy programming and debugging via JTAG interface.

Benefits

  • Design Flexibility: Enables customization and reconfiguration of hardware to meet specific application needs.
  • Reduced Time-to-Market: Allows for rapid prototyping and development, shortening the design cycle.
  • Cost-Effectiveness: Offers a cost-optimized solution compared to custom ASIC designs.
  • Easy Programming: Supported by Lattice's design software and JTAG configuration.
  • Adaptability: Allows for design changes and updates without requiring hardware modifications.

Additional Details

The OR2C04A2J160-DB comes in a J160 package. The 'DB' suffix may indicate a specific die revision or manufacturing variation. It requires a power supply voltage typically in the range of 3.3V or 5V, depending on the specific configuration and I/O requirements. The FPGA is typically configured using a JTAG programmer and Lattice's development tools. Detailed specifications such as the number of logic cells, memory size, and I/O pin count can be found in the manufacturer's datasheet. The OR2C04A2J160-DB is a suitable choice for designs that require flexibility, programmability, and quick turnaround times.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9628 $69.8140
11+ $11.4564 $126.0204
16+ $11.0984 $177.5744
22+ $10.7403 $236.2866
28+ $10.3823 $290.7044
38+ $9.3093 $353.7534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess