EN
  • EN
  • DE

OR2715B7BA256

Part No OR2715B7BA256
Manufacturer Lattice Semiconductor Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 264141-OR2715B7BA256
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OR2715B7BA256 CAD Model

Description

Overview

The OR2T15B7BA256 is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. It belongs to the ORCA 2 series, known for its combination of performance, flexibility, and cost-effectiveness. This FPGA offers a versatile platform for implementing a wide range of digital logic circuits and systems. The OR2T15B7BA256 is designed to provide designers with the ability to customize and reconfigure their hardware, allowing for rapid prototyping and adaptation to changing requirements. It is commonly used in telecommunications, networking, industrial control, and consumer electronics applications.

Applications

  • Telecommunications Equipment
  • Networking Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Aerospace and Defense Applications

Features

  • High Logic Density: Offers a substantial amount of programmable logic resources for complex designs.
  • Flexible Routing Architecture: Provides efficient and versatile routing resources for connecting logic elements.
  • On-Chip Memory: Includes embedded memory blocks for data storage and processing.
  • Programmable I/O: Supports a wide range of I/O standards and voltages.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Design Flexibility: Allows for customization and reconfiguration of hardware to meet specific application needs.
  • Reduced Time-to-Market: Enables rapid prototyping and development, shortening the design cycle.
  • Cost-Effectiveness: Offers a cost-optimized solution compared to custom ASIC designs.
  • Improved Performance: Provides high-speed performance for demanding applications.
  • Simplified Design Process: Supported by comprehensive design tools and documentation.

Additional Details

The OR2T15B7BA256 is typically packaged in a BGA (Ball Grid Array) package, facilitating surface mount assembly. It supports various configuration methods, including JTAG and serial configuration. The device's operating temperature range is generally specified to accommodate industrial environments. Designers can use Lattice's design software to create and implement their designs on the OR2T15B7BA256. The specific number of logic cells, memory size, and I/O pins are detailed in the manufacturer's datasheet. This FPGA is well-suited for applications requiring high performance and flexibility in a cost-sensitive environment.

You May Also Be Interested in

STMicroelectronics
Lowest to $14.4906
IDT, Integrated Device Technology Inc
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Lowest to $47.5828
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess