EN
  • EN
  • DE

LFE2M35E-5FN484I

Part No LFE2M35E-5FN484I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 303 I/O 484FBGA / FPGA LatticeECP2M Family 34000 Cells 90nm Technology 1.2V 484-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ECP2M
Number of LABs/CLBs 4250
Number of Logic Elements/Cells 34000
Total RAM Bits 2151424
Number of I/O 303
Operating Supply Voltage 1.14 V ~ 1.26 V
Mounting SMD
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 484-BBGA
Manufacturer Package 484-FPBGA (23x23)
Win Source Part Number 778520-LFE2M35E-5FN484I
Popularity Medium
Supply and Demand Status Limited
Family Name ECP2M35
Introduction Date February 07, 2006
ECCN 3A991.d
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LFE2M35E-5FN484I CAD Model

Description

The LFE2M35E-5FN484I is a Field Programmable Gate Array (FPGA) from the LatticeECP2M family, manufactured by Lattice Semiconductor Corporation. This FPGA is designed for mid-range applications, offering a balance of performance, power efficiency, and features. The device comes in a 484-pin Fine-Pitch Ball Grid Array (FBGA) package and is specified for industrial temperature ranges, making it suitable for harsh environments.

Applications:

  • Video Processing: Handles video encoding, decoding, and scaling in multimedia systems.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control equipment.
  • Test and Measurement: Facilitates high-speed data acquisition and signal processing in testing instruments.
  • Medical Imaging: Processes medical images for diagnostic and analysis purposes.
  • Aerospace and Defense: Integrated into avionic systems and defense equipment for custom logic implementation.

Features:

  • 35K Look-Up Tables (LUTs): Offers substantial logic resources for complex digital designs.
  • Embedded Memory: Includes a significant amount of on-chip memory blocks for data storage and buffering.
  • DDR2/DDR3 Memory Interface: Supports high-speed external memory interfaces for enhanced data throughput.
  • DSP Blocks: Incorporates dedicated Digital Signal Processing (DSP) blocks for efficient arithmetic operations.
  • Industrial Temperature Range: Operates reliably in temperatures ranging from -40°C to +100°C.

Benefits:

  • Scalability: Provides a scalable platform for various application complexities.
  • High Performance: Delivers high-speed processing capabilities for real-time applications.
  • Robustness: Operates reliably in harsh industrial environments.
  • Flexibility: Allows for custom hardware implementation tailored to specific application requirements.
  • Integration: Combines logic, memory, and DSP resources in a single device.

Additional Details:

The LFE2M35E-5FN484I operates with a core voltage of 1.2V and supports a variety of I/O standards. It features advanced clock management circuitry and is supported by Lattice's design software. This software provides a comprehensive suite of tools for design entry, synthesis, place-and-route, and simulation. The ECP2M family is known for its combination of performance and power efficiency, making it a popular choice for a wide range of embedded systems and industrial applications. The industrial temperature rating ensures reliable operation in demanding environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess