EN
  • EN
  • DE

LFE2-12SE-5FN256C

Part No LFE2-12SE-5FN256C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 193 I/O 256FBGA / FPGA LatticeECP2 Family 12000 Cells 90nm Technology 1.2V 256-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ECP2
Number of LABs/CLBs 1500
Number of Logic Elements/Cells 12000
Total RAM Bits 226304
Number of I/O 193
Operating Supply Voltage 1.14 V ~ 1.26 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 256-BGA
Manufacturer Package 256-FPBGA (17x17)
Win Source Part Number 778497-LFE2-12SE-5FN256C
Popularity Medium
Supply and Demand Status Limited
Family Name ECP2-12
Introduction Date February 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LFE2-12SE-5FN256C CAD Model

Description

The LFE2-12SE-5FN256C is a Field Programmable Gate Array (FPGA) from the LatticeECP2 series manufactured by Lattice Semiconductor Corporation. This FPGA offers a combination of high performance, low power consumption, and a rich feature set, making it suitable for a variety of applications. The device is housed in a 256-pin Fine-Pitch Ball Grid Array (FBGA) package and is designed for commercial temperature ranges.

Applications:

  • Industrial Control Systems: Implements custom control logic for machinery and automation equipment.
  • Embedded Systems: Used as a core component in embedded systems for signal processing and control.
  • Image Processing: Performs real-time image processing tasks such as filtering, enhancement, and object detection.
  • Communication Systems: Facilitates high-speed data communication protocols and interfaces.
  • Consumer Electronics: Integrated into various consumer electronics devices for customized functionality.

Features:

  • 12K Look-Up Tables (LUTs): Provides ample logic resources for complex digital designs.
  • Embedded Memory: Includes on-chip memory blocks for efficient data storage and retrieval.
  • High-Speed I/Os: Features flexible I/O interfaces supporting various communication standards.
  • DSP Blocks: Equipped with dedicated Digital Signal Processing (DSP) blocks for high-performance arithmetic operations.
  • Low Power Consumption: Designed for efficient power management in portable and energy-sensitive applications.

Benefits:

  • Flexibility: Allows for custom hardware implementation tailored to specific application requirements.
  • Performance: Delivers high-speed processing capabilities for real-time applications.
  • Integration: Combines logic, memory, and DSP resources in a single device.
  • Time-to-Market: Enables rapid prototyping and development cycles.
  • Cost-Effectiveness: Provides a cost-optimized solution compared to custom ASIC designs.

Additional Details:

The LFE2-12SE-5FN256C operates with a core voltage of 1.2V and supports a wide range of I/O voltages. It features advanced clock management circuitry for precise timing control. The device is supported by Lattice's design software, which provides a comprehensive suite of tools for design entry, synthesis, place-and-route, and simulation. This FPGA is commonly used in applications requiring high performance, low power, and flexible I/O connectivity. The ECP2 series is known for its balanced architecture and robust feature set, making it a popular choice for a wide range of digital designs.

You May Also Be Interested in

Actel Corporation
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess