EN
  • EN
  • DE

LCMXO2-4000HC-5BG256I

Part No LCMXO2-4000HC-5BG256I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 206 I/O 256CABGA / series Field Programmable Gate Array (FPGA) IC 206 94208 4320 256-LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Lattice Semiconductor Corporation
Series MachXO2
Package Tray
Number of LABs/CLBs 540
Number of Logic Elements/Cells 4320
Total RAM Bits 94208
Number of I/O 206
Voltage - Supply 2.375V ~ 3.465V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LFBGA
Supplier Device Package 256-CABGA (14x14)
Base Product Number LCMXO2-4000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 1152303-LCMXO2-4000HC-5BG256I
Ultra Librarian 3D Model Ultra Librarian LCMXO2-4000HC-5BG256I CAD Model

Description

The LCMXO2-4000HC-5BG256I is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. It offers a cost-effective and versatile solution for a wide array of logic applications. This particular device is housed in a 256-ball BGA package and is known for its low power consumption and high performance.

Applications

  • Consumer electronics: Suitable for use in set-top boxes, digital TVs, and gaming consoles.
  • Industrial control: Utilized in programmable logic controllers (PLCs), motor control systems, and industrial automation equipment.
  • Communications: Employed in networking equipment, switches, and routers.
  • Medical devices: Found in diagnostic equipment, patient monitoring systems, and imaging devices.
  • Automotive applications: Can be used in infotainment systems, advanced driver-assistance systems (ADAS), and body control modules.

Features

  • 4320 Look-Up Tables (LUTs): Provides ample logic resources for complex digital designs.
  • 640 Kbits Embedded Block RAM: Offers on-chip memory for data storage and processing.
  • 270 MHz Maximum System Speed: Enables high-speed operation for demanding applications.
  • Advanced I/O Support: Supports a variety of I/O standards, including LVCMOS, LVTTL, and differential signaling.
  • Pre-Engineered Source Synchronous I/O: Simplifies interface design with external memory and peripherals.
  • On-Chip Oscillator: Reduces the need for external clock sources.
  • sysMEM Embedded Memory Block: Provides flexible memory configurations.
  • sysIO Interface: Allows for versatile I/O configurations.
  • IEEE Standard 1149.1 Boundary Scan: Facilitates device testing and debugging.
  • Low Power Consumption: Optimizes power efficiency for battery-powered applications.

Benefits

  • Flexibility: The FPGA architecture allows for reconfigurability, enabling design changes and updates even after deployment.
  • High Performance: The device's high speed and abundant logic resources allow for the implementation of complex algorithms and data processing tasks.
  • Low Power: The low power consumption makes it suitable for portable and battery-powered applications.
  • Cost-Effectiveness: Offers a competitive price point for medium-density FPGA applications.
  • Rapid Prototyping: Enables quick design iterations and faster time-to-market.
  • Integration: Can integrate multiple discrete components into a single device, reducing board space and system complexity.

Additional Details

The LCMXO2-4000HC-5BG256I operates within an industrial temperature range, typically -40°C to +85°C. The supply voltage is typically 1.2V. It is programmed using industry-standard JTAG programming interfaces. The device is supported by Lattice's Diamond design software, which provides a comprehensive suite of tools for design entry, synthesis, place and route, and simulation.

The 256-ball BGA package offers a compact footprint, enabling high-density board designs. The device is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess