EN
  • EN
  • DE

LC4384V-75FN256I

Part No LC4384V-75FN256I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827281-LC4384V-75FN256I
Ultra Librarian 3D Model Ultra Librarian LC4384V-75FN256I CAD Model

Description

The Lattice Semiconductor LC4384V-75FN256I is a high-performance, low-power Complex Programmable Logic Device (CPLD) belonging to the ispMACH 4000V family. This CPLD offers a versatile solution for implementing various digital logic functions in a wide range of applications, especially those requiring a larger number of I/O pins. The 256-pin Fine-Pitch Ball Grid Array (FBGA) package allows for high-density board designs.

Applications

  • Glue Logic: Implementing complex interface logic between different components in a system.
  • Address Decoding: Generating chip select signals for numerous memory and peripheral devices.
  • State Machines: Implementing complex sequential logic control for industrial automation and control systems.
  • Peripheral Control: Controlling and managing a large number of peripheral devices such as displays, sensors, and actuators in industrial equipment.
  • Data Encryption/Decryption: Implementing custom encryption and decryption algorithms for secure data transmission.

Features

  • 384 Macrocells: Provides a substantial number of logic resources for implementing complex digital circuits.
  • 7.5 ns Pin-to-Pin Delay: Offers high-speed performance suitable for demanding applications.
  • Low Power Operation: Reduces power consumption for energy-efficient systems, despite the large number of macrocells.
  • Instant-on Performance: Provides immediate functionality upon power-up, critical in real-time applications.
  • 256-Pin FBGA Package: Enables high-density integration and reduces board space.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device during development and in the field.

Benefits

  • High Performance: Fast pin-to-pin delays enable high-speed operation and quick response times.
  • Low Power Consumption: Suitable for power-sensitive applications, even with the increased logic capacity.
  • Flexibility: Programmable logic allows for easy adaptation to changing design requirements and system upgrades.
  • Fast Time-to-Market: In-system programmability significantly reduces development and debugging time.
  • High Density: The FBGA package enables high-density board layouts, saving valuable PCB space.

Additional Details

The LC4384V-75FN256I operates at a core voltage of 3.3V and is compatible with various industry-standard programming tools. The -75 indicates a 75 MHz maximum operating frequency. Refer to the Lattice Semiconductor datasheet for comprehensive electrical characteristics, timing diagrams, and programming guidelines.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6418 $70.9254
6+ $19.3985 $116.3910
10+ $18.7923 $187.9230
13+ $18.1861 $236.4193
17+ $17.5799 $298.8583
22+ $15.7613 $346.7486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess