EN
  • EN
  • DE

LC4384V-35TN176C

Part No LC4384V-35TN176C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 384MC 3.5NS 176TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 3.5ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 24
Number of Macrocells 384
The number of I/O 128
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-TQFP (24x24)
Family Part Number LC4384
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1195446-LC4384V-35TN176C
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC4384V-35TN176C CAD Model

Description

The LC4384V-35TN176C is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. This device is part of the ispMACH 4000V family and is designed for a wide range of logic integration applications. The '35' in the part number refers to a propagation delay of 3.5ns and the TN176C indicates the package type, in this case a 176-pin TQFP.

Applications:

  • Address decoding
  • Glue logic
  • State machine implementation
  • Peripheral control
  • Interface bridging

Features:

  • High speed: 3.5 ns propagation delay for fast system performance.
  • Low power consumption: Reduces overall system power requirements.
  • In-system programmability (ISP): Allows for easy design modifications and updates.
  • Flexible architecture: Provides a wide range of logic resources to accommodate diverse designs.
  • Advanced packaging: Available in space-saving TQFP packages.

Benefits:

  • Increased system performance: Fast propagation delay enables high-speed operation.
  • Reduced power consumption: Low power design extends battery life in portable applications.
  • Simplified design process: ISP allows for easy prototyping and design iteration.
  • Higher integration: Reduces the number of discrete components and simplifies board layout.
  • Improved reliability: Robust design ensures stable operation in harsh environments.

Additional Details:

The LC4384V-35TN176C features 384 macrocells and operates at 3.3V. It supports a variety of I/O standards and offers robust features such as hot-socketing and bus-friendly input pins. It is programmed using industry-standard JTAG programming interfaces. The CPLD's architecture consists of multiple PAL blocks interconnected by a global routing pool, providing high flexibility and performance for complex logic designs.

You May Also Be Interested in

Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess