EN
  • EN
  • DE

LC4064B-75T100-10I

Part No LC4064B-75T100-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LC4064B-75T100-10I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009462-LC4064B-75T100-10I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4064B-75T100-10I CAD Model

Description

The LC4064B-75T100-10I is a high-performance Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation's popular ispLSI 4000B family. It offers a cost-effective and versatile solution for implementing a wide variety of logic functions, making it suitable for diverse applications in industrial, communication, and computing systems. This device is characterized by its in-system programmability, low power consumption, and robust performance.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and other industrial automation equipment for implementing custom control logic and interface circuits.
  • Telecommunications: Employed in network routers, switches, and other telecommunications equipment for address decoding, data buffering, and protocol conversion.
  • Data Processing: Utilized in computer peripherals, storage devices, and other data processing equipment for implementing custom logic functions and interface circuits.
  • Medical Electronics: Found in medical imaging equipment, patient monitoring systems, and other medical devices for implementing custom logic and control circuitry.
  • Automotive Electronics: Integrated into engine control units (ECUs), infotainment systems, and other automotive electronics for implementing custom logic and interface functions.

Features

  • High-Performance CPLD Architecture: Features a fast propagation delay of 7.5 ns, enabling high-speed operation and efficient logic implementation.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device without removing it from the circuit board, simplifying prototyping and system updates.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications and energy-efficient designs.
  • Flexible I/O: Supports a wide range of I/O standards, including TTL, CMOS, and LVTTL, enabling easy integration with various external devices.
  • 100-Pin TQFP Package: Available in a compact 100-pin TQFP (Thin Quad Flat Pack) package, providing a small footprint and ease of assembly.
  • 64 Macrocells: Contains 64 macrocells for implementing complex logic functions.

Benefits

  • Increased Design Flexibility: Offers designers the freedom to implement custom logic functions tailored to their specific application requirements.
  • Reduced Development Time: Simplifies the design process with its in-system programmability, allowing for quick prototyping and iterative design changes.
  • Improved System Reliability: Provides robust performance and reliability, ensuring stable operation in demanding environments.
  • Lower System Cost: Offers a cost-effective solution for implementing custom logic functions, reducing the overall system cost.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life and reducing heat dissipation in power-sensitive applications.

Additional Details

The LC4064B-75T100-10I operates over an industrial temperature range, typically from -40°C to +85°C. It is programmed using industry-standard JTAG programming interfaces. The device is supported by Lattice's ispLEVER design software, providing a comprehensive suite of tools for logic design, simulation, and implementation. The “-10I” at the end of the part number signifies its speed grade and temperature range (Industrial). The “-75” indicates the propagation delay.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
STMicroelectronics
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess