EN
  • EN
  • DE

ISPPAC-CLK5406D-01SN48C

Part No ISPPAC-CLK5406D-01SN48C
Manufacturer Lattice Semiconductor Corporation
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK PROGRAM BUFFER 48QFNS / Zero Delay Buffer 6-Out HCSL/HSTL/LVDS/LVPECL/MLVDS/SSTL Differential 48-Pin QFN-S EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispClock, CleanClock, FlexiClock
Packaging Tray
PLL Yes with Bypass
Input HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL
Output HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL
Number of Circuits 1
Frequency - Max 400MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFNS (7x7)
Win Source Part Number 777579-ISPPAC-CLK5406D-01SN48C
Popularity Medium
Supply and Demand Status Limited
Family Name 5400
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin Indonesia, Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISPPAC-CLK5406D-01SN48C CAD Model

Description

The ISPPAC-CLK5406D-01SN48C is a member of the ispClock, CleanClock, FlexiClock series of electronic components manufactured by Lattice Semiconductor Corporation. It comes in a 48-VFQFN Exposed Pad package and can operate at a maximum frequency of 400MHz. The product has 1 circuit and is programmable through PLL with bypass. It has an operating supply voltage of 3 V to 3.6 V and supports input types such as HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL. The product is mounted through SMD technology and has a medium popularity in the market. It is currently facing limited supply and demand. It is recommended to use alternative parts such as ispPAC-CLK5406D-01SN48I.

  • Series: ispClock, CleanClock, FlexiClock
  • Package: 48-VFQFN Exposed Pad
  • Maximum Frequency: 400MHz
  • Circuits: 1
  • Programmability: PLL with bypass
  • Operating Supply Voltage: 3 V to 3.6 V
  • Input Types: HCSL, HSTL, LVDS, LVPECL, MLVDS, SSTL
  • Mounting: SMD

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess