EN
  • EN
  • DE

ISPLSI2064VE-135LTN100

Part No ISPLSI2064VE-135LTN100
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826302-ISPLSI2064VE-135LTN100
Ultra Librarian 3D Model Ultra Librarian ISPLSI2064VE-135LTN100 CAD Model

Description

The ISPLSI2064VE-135LTN100 is an In-System Programmable Logic Device (ISPLD) from Lattice Semiconductor Corporation, belonging to the ispLSI 2000VE family. This device offers a high-performance, flexible solution for implementing custom logic functions in a wide range of applications. It is housed in a 100-pin Thin Quad Flatpack (TQFP) package, providing a compact footprint for space-constrained designs.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor controllers, and industrial automation equipment.
  • Networking equipment: Employed in routers, switches, and network interface cards (NICs) for custom logic implementation.
  • Telecommunications equipment: Integrated into base stations, telecom switches, and other communication devices.
  • Medical devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Automotive electronics: Employed in engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).

Features

  • 64 macrocells: Provides flexible logic implementation capabilities.
  • High-speed performance: Delivers fast processing speeds and efficient logic execution.
  • In-System Programmability (ISP): Allows for easy configuration and updates without removing the device from the circuit board.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Flexible I/O: Offers a variety of input/output options for interfacing with external devices.
  • On-chip clock oscillator: Simplifies system design by providing an integrated clock source.
  • Advanced packaging: TQFP100 package for efficient board-level assembly and thermal performance.

Benefits

  • Flexibility: Allows for customization of logic functions to meet specific application requirements.
  • Fast prototyping: Enables rapid development and testing of new designs.
  • Cost-effectiveness: Provides a competitive solution compared to custom ASICs for medium-volume applications.
  • Low power consumption: Reduces energy usage and extends battery life.
  • Compact size: The TQFP100 package allows for integration into space-constrained systems.
  • Reduced time-to-market: Accelerates product development cycles with programmable logic capabilities.

Additional Details

The ISPLSI2064VE-135LTN100 operates over a wide voltage range, typically 3.0V to 3.6V, providing compatibility with various system architectures. The device supports multiple I/O standards, including LVCMOS and LVTTL, enabling seamless integration with different peripherals. The ISPLD is programmed using industry-standard tools and supports in-system programming, allowing for design modifications without removing the device from the circuit board. The operating temperature range is typically -40°C to +85°C, ensuring reliable performance in harsh environments. The ispLSI 2000VE family also includes comprehensive security features to protect configuration data and prevent unauthorized access.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess