EN
  • EN
  • DE

ISPLSI1048-80LQ

Part No ISPLSI1048-80LQ
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Prog Pld 120PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 8000
Win Source Part Number 1023605-ISPLSI1048-80LQ
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI1048-80LQ CAD Model

Description

The ISPLSI1048-80LQ is a high-performance Programmable Logic Device (PLD) from Lattice Semiconductor Corporation. It belongs to the ispLSI 1000 family, which is known for its in-system programmability and high logic density. This device offers a flexible and efficient solution for implementing a wide range of digital logic functions, making it suitable for various applications.

Applications:

  • Industrial control systems: Implementing custom control logic for machinery and automation equipment.
  • Telecommunications equipment: Used in signal processing and data routing applications.
  • Networking devices: Employed in switches, routers, and other network infrastructure components.
  • Computer peripherals: Implementing custom interfaces and control logic for devices like printers and scanners.
  • Medical devices: Used in medical imaging and diagnostic equipment for data processing and control.

Features:

  • High logic density: Offers a large number of programmable gates, allowing for complex logic functions to be implemented.
  • In-system programmability (ISP): Enables the device to be programmed and reprogrammed while it is installed in the system, simplifying design changes and updates.
  • Low power consumption: Designed for efficient power usage, making it suitable for battery-powered applications.
  • High-speed performance: Provides fast propagation delays, ensuring reliable operation in high-speed systems.
  • Flexible I/O options: Supports a variety of input/output standards, allowing for easy interfacing with other devices.

Benefits:

  • Reduced development time: ISP allows for quick design iterations and prototyping, shortening the development cycle.
  • Increased system flexibility: Programmability allows for easy adaptation to changing requirements and new features.
  • Lower system cost: Integration of multiple logic functions into a single device reduces component count and board space.
  • Improved system performance: High-speed performance ensures reliable operation in demanding applications.
  • Enhanced system reliability: Reduced component count and robust design contribute to increased system reliability.

Additional Details:

The ISPLSI1048-80LQ is typically packaged in a QFP (Quad Flat Package) or similar surface-mount package. It requires a power supply voltage of 5V. Detailed specifications, including propagation delays, power consumption, and operating temperature range, can be found in the Lattice Semiconductor datasheet for this device.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.1801 $110.3602
3+ $45.2760 $135.8280
4+ $43.8611 $175.4444
6+ $42.4463 $254.6778
8+ $41.0314 $328.2512
10+ $36.7868 $367.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess