EN
  • EN
  • DE

ISPGDX160V-7B208I

Part No ISPGDX160V-7B208I
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232249-ISPGDX160V-7B208I
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPGDX160V-7B208I CAD Model

Description

The ISPGDX160V-7B208I is a high-performance, in-system programmable (ISP) Generic Digital eXpander (GDX) device from Lattice Semiconductor. This device offers a flexible and efficient solution for implementing a wide range of digital logic functions in various applications. It features advanced architecture, high speed, and low power consumption, making it suitable for demanding applications requiring programmable logic.

Applications:

  • Industrial automation and control systems
  • Data communication equipment
  • Networking devices
  • Medical equipment
  • Aerospace and defense systems

Features:

  • High-Density Programmable Logic: Provides a large number of programmable logic cells for implementing complex digital circuits.
  • In-System Programmability (ISP): Allows the device to be programmed and reprogrammed directly on the circuit board, simplifying prototyping and updates.
  • High-Speed Performance: Offers fast propagation delays and high clock frequencies for high-performance applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient systems.
  • Flexible I/O: Supports a wide range of I/O standards and configurations, enabling easy interfacing with other devices.
  • Advanced Routing Architecture: Provides efficient routing resources for connecting logic cells and I/O pins.
  • On-Chip Memory: Includes on-chip memory resources for data storage and processing.
  • 208-Pin PQFP Package: A standard package for ease of integration.

Benefits:

  • Flexibility: Allows for easy implementation of custom digital logic functions.
  • Fast Prototyping: Enables rapid prototyping and testing of new designs.
  • Easy Updates: Allows for easy updates and modifications to existing designs.
  • High Performance: Provides high-speed performance for demanding applications.
  • Low Power: Reduces power consumption, extending battery life in portable devices.
  • Reduced Time-to-Market: Speeds up the design and development process, reducing time-to-market.

The ISPGDX160V-7B208I functions by providing a programmable platform for implementing custom digital logic circuits. The device can be programmed using industry-standard design tools and programming software. The in-system programmability feature allows for easy updates and modifications to the design without removing the device from the circuit board. The high-speed performance and low power consumption make it suitable for a wide range of applications.

Specifications:

  • Operating Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Maximum Clock Frequency: 100 MHz
  • Number of Logic Cells: 160
  • Number of I/O Pins: 160
  • Package: 208-Pin PQFP

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Mingtek
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess