EN
  • EN
  • DE

ISP2032A-135LT48

Part No ISP2032A-135LT48
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Lattice QFP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066010-ISP2032A-135LT48
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP2032A-135LT48 CAD Model

Description

The ISP2032A-135LT48 is a System-on-Chip (SoC) module manufactured by Lattice Semiconductor Corporation. This module integrates a high-performance FPGA (Field-Programmable Gate Array) with a microcontroller, memory, and various peripherals, providing a flexible and versatile platform for embedded system development.

Applications

  • Industrial automation
  • Motor control
  • Robotics
  • Medical devices
  • Internet of Things (IoT) devices

Features

  • FPGA: Provides programmable logic for implementing custom hardware accelerators and algorithms.
  • Microcontroller: Enables software-based control and processing.
  • Integrated memory: Includes on-chip RAM and Flash memory for data storage and program execution.
  • Peripheral interfaces: Supports various communication protocols, such as UART, SPI, I2C, and Ethernet.
  • Low power consumption: Optimized for energy-efficient operation in battery-powered devices.
  • Compact form factor: Small size allows for easy integration into space-constrained applications.
  • Development tools: Supported by a comprehensive suite of software tools for design, simulation, and debugging.

Benefits

  • Flexibility and customization: FPGA allows for adapting the system to specific application requirements.
  • High performance: FPGA-based hardware acceleration enhances processing speed.
  • Reduced development time: Integrated components and software tools simplify system design.
  • Lower system cost: Integration reduces the number of discrete components.
  • Improved power efficiency: Low power consumption extends battery life.

Additional Details

The ISP2032A-135LT48 is typically supplied in a surface-mount package. It operates over a wide temperature range, making it suitable for use in harsh environments. The FPGA fabric can be programmed using VHDL or Verilog, and the microcontroller can be programmed using C or C++. The module's integrated memory includes both volatile RAM for temporary data storage and non-volatile Flash memory for storing program code and configuration data. The variety of peripheral interfaces allows the module to communicate with a wide range of external sensors, actuators, and other devices. Lattice Semiconductor provides extensive documentation and support resources to assist developers in using the ISP2032A-135LT48 in their applications.

You May Also Be Interested in

Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess