EN
  • EN
  • DE

GAL22LV10C-10LJ

Part No GAL22LV10C-10LJ
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Low Voltage E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Bulk
Status Obsolete
Programmable Type EE PLD
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 10
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number GAL22LV10
Manufacturer Pack Quantity 370
MSL Level 3 (168 Hours)
Win Source Part Number 1176823-GAL22LV10C-10LJ
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GAL22LV10C-10LJ CAD Model

Description

The GAL22LV10C-10LJ is a high-performance, low-voltage Generic Array Logic (GAL) device from Lattice Semiconductor Corporation. It is an electrically erasable programmable logic device (EEPLD) designed for implementing a wide range of digital logic functions, offering a flexible and efficient solution for various applications. The device operates at a low voltage, making it suitable for battery-powered and energy-conscious systems.

Applications:

  • Address Decoding: Used in memory systems for address decoding logic.
  • Glue Logic: Employed as glue logic to interface between different components in a system.
  • State Machines: Implements state machines for control logic and sequencing.
  • Peripheral Control: Used in embedded systems to control peripheral devices and interfaces.
  • Custom Logic Functions: Implements custom digital logic functions tailored to specific application requirements.

Features:

  • Electrically Erasable (EEPLD): Allows for easy reprogramming and design changes.
  • Low-Voltage Operation: Operates at a low voltage (typically 3.3V), reducing power consumption.
  • High Speed: Offers a propagation delay of 10ns, enabling fast logic operations.
  • Output Logic Macrocells (OLMCs): Configurable output logic macrocells provide flexibility in output configuration.
  • 24-Pin Package: Standard 24-pin package for easy integration.
  • Flexible I/O Pins: Configurable input/output pins offer versatile connectivity.

Benefits:

  • Design Flexibility: The EEPLD feature allows for easy design modifications and updates.
  • Reduced Power Consumption: Low-voltage operation minimizes power usage, extending battery life in portable applications.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Simplified System Design: Configurable output logic macrocells simplify the design process.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions in various applications.

Additional Details:

The GAL22LV10C-10LJ is programmed using standard PAL programmers. It is commonly packaged in a Plastic Leaded Chip Carrier (PLCC) or DIP package for easy mounting. Designed for applications where low power consumption, flexibility, and performance are essential, this GAL device provides a reliable and efficient solution. For detailed specifications and application notes, refer to the manufacturer's datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
Need more? Email Us
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3631 $63.6310
23+ $5.2211 $120.0853
35+ $5.0580 $177.0300
48+ $4.8948 $234.9504
62+ $4.7316 $293.3592
82+ $4.2421 $347.8522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess