EN
  • EN
  • DE

MR45V200A

Part No MR45V200A
Manufacturer LAPIS Semiconductor Co., Ltd.
Catalog Misc Products
Description 2M(262,144-Word  8-Bit) FeRAM (Ferroelectric Random Access Memory) SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LAPIS Semiconductor Co., Ltd.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831574-MR45V200A
Ultra Librarian 3D Model Ultra Librarian MR45V200A CAD Model

Description

The MR45V200A is a high-performance 2Mbit (256K x 8) Static RAM (SRAM) manufactured by LAPIS Semiconductor Co., Ltd. It is designed for applications requiring high-speed, low-power operation and data retention. This SRAM offers fast access times and low standby current, making it suitable for various memory-intensive applications.

Applications:

  • Data buffering in communication systems.
  • Program storage in embedded systems.
  • Cache memory in microcontrollers.
  • Industrial control systems.
  • Medical devices.

Features:

  • High-speed access time: Offers quick data retrieval and storage.
  • Low power consumption: Reduces energy requirements for prolonged operation.
  • Wide voltage range: Provides flexibility in power supply design.
  • Data retention capability: Maintains data integrity even during power loss.
  • TTL-compatible inputs and outputs: Ensures compatibility with standard logic circuits.

Benefits:

  • Improved system performance: Fast access times contribute to overall system responsiveness.
  • Extended battery life: Low power consumption is ideal for battery-powered devices.
  • Enhanced system reliability: Data retention feature prevents data corruption.
  • Simplified system design: TTL compatibility simplifies integration with other components.
  • Cost-effective memory solution: Provides a balance of performance and affordability.

Additional Details:

The MR45V200A typically operates within a specific temperature range and is available in various package options to suit different PCB layout requirements. Its asynchronous operation simplifies memory control, and it's designed to minimize noise. The SRAM uses standard CMOS process technology. It features a chip enable (CE) input for device selection and an output enable (OE) input for controlling data output. Write operations are controlled via a write enable (WE) input. Available packages include TSOP and SOP.

For detailed technical specifications such as operating voltage range, access times, standby current, operating temperature range, package type, and detailed pinout, refer to the official datasheet from LAPIS Semiconductor Co., Ltd.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess