EN
  • EN
  • DE

4572AB01K09600

Part No 4572AB01K09600
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FOF GASKET PU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fabric Over Foam
Shape Rectangle
Width 0.394" (10.00mm)
Length 96.000" (2.44m)
Height 0.016" (0.40mm)
Material Polyurethane Foam, Nickel-Copper Polyester (NI/CU)
Operating Temperature -;5;9;7;10;8;3;4;2;1;2276;609;952;5378;1003;903;1798;150;23;2347;1944;3985;553;17;4535;5417;732;818;0;354;49009;75997;75998;104950;104951;106662;104953;4654;28693;72917;127014;15301;65532;66393;66394;104409;66395;72929;72933;28729;14844;127107;72875;117124;30491;109511;56320;72935;72931;72927;72928;72923;3863;72910;56777;72934;72912;107404;109512;56317;114870;72925;72962;72924;102474;72961;95124;72909;72945;72944;72988;72948;72919;72920;56316;68330;104411;68344;44308;68338;104402;114871;104408;72939;72941;104439;72942;56326;72896;72900;72898;72950;72987;72984;72979;72983;72907;72897;24164;72936;72951;72954;72902;72973;30230;100039;100020;100040;72918;72915;72946;56319;72971;72916;99779;72952;102477;122364;72964;72926;117570;30228;102473;102478;72966;72937;72913;72922;30229;72930;72914;104820;72982;119755;119753;101016;119756;102482;72975;72921;114872;57854;30231;72943;100041;72959;72958;72969;72970;72960;72978;72957;72963;72938;72894;72967;72949;72956;72911;72899;83731;83732;54753;94799;36170;75289;54756;62;61;3;2;243;839;804;265;241;250;1;17;6;0;2;1;1;307134;575935;346009;347054;347228;350283;350285;402007;402014;402015;402065;1;313968;319373;329015;341166;340264;340266;356287;362108;362721;376978;382719;390522;393101;393544;397568;401959;406666;408167;409068;410290;415925;4859;5215;5376;5576;5744;5812;6031;6126;6157;6202;6204;6219;6446;6516;6547;6582;6590;6664;6670;6744;6754;6819;7022;7037;7091;7152;7180;7241;7385;7582;7665;7682;7761;7859;7948;7977;8041;8144;8148;8192;8318;8399;8445;8451;8489;8503;8701;8851;8876;8914;8933;9099;9100;9146;9149;9210;9258;9264;9328;9398;9420;9489;9726;9812;9857;9873;10080;10091;10208;10289;10303;10308;681426;10579;10653;10747;10753;10888;11164;11270;11360;11374;11377;11543;11627;11628;11709;11740;11770;11906;11909;488790;12022;12051;12091;12138;12140;12441;12479;12524;12557;12777;12893;12939;13003;13130;13177;13224;13319;13390;13446;13588;13682;13693;13724;13741;14243;14251;14296;14372;14541;14635;14660;14675;14897;14902;15002;15036;15096;15230;15342;15346;15606;15765;15788;16030;16069;16198;16211;16295;16315;16569;16645;16665;16745;16915;16979;16982;17026;17033;17255;17257;17364;17421;17637;17714;17717;17810;17824;17833;18157;18160;18215;18434;18494;18557;18678;18727;18741;18926;19020;19110;19152;19293;19296;465084;19362;808770;19387;19625;19917;19920;20027;20030;20147;20175;20183;20185;20353;20390;20571;20643;20722;20921;21038;21080;21142;21206;21349;21425;21438;21452;21636;21639;22035;22115;22494;22496;22562;22571;22675;22702;22704;22813;22849;22992;23044;23328;23329;23333;23395;23421;23468;23617;23670;23845;24054;24261;24264;24537;24540;24642;24753;24777;25530;25952;25986;26001;26011;26267;26268;26476;26518;26660;26853;26875;27052;27105;27449;27479;27527;27816;27831;27892;27964;28135;28168;28336;28864;28868;28929;28983;29002;29048;29287;29331;29348;29425;29447;29561;30008;30174;30188;30415;30417;30596;30663;30689;30712;30889;31063;31645;31751;31769;31771;31944;32162;32442;32527;32833;32855;32948;32958;33206;33401;33430;33544;33548;33645;33647;33922;34020;34405;34482;34937;34945;34946;35277;35690;35710;35973;36345;36870;36955;36967;37275;37322;37593;37644;38003;38230;38279;38437;40796;41417;41657;41693;42429;42670;42727;637607;43019;43030;43066;43355;43648;43890;44104;44307;44320;44590;44979;45181;45196;45373;46346;46859;47151;47306;48101;49543;49958;472215;50330;50452;50462;50504;51743;52595;53536;54595;54598;55007;56128;56144;56268;56388;58399;58453;58597;58977;59737;60268;60488;60604;60817;62292;122694;125659;126100;170198;172262;172878;174837;816459;204225;207762;229824;234604;250493;272034;282128;284928;295895;296494;298079;64696;76505;81052;81119;82919;152330;152417;1;6219;6754;7977;8489;470874;9099;9149;9215;9264;9
Ultra Librarian 3D Model Ultra Librarian 4572AB01K09600 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU GOLD SOLDER
Need more? Email Us
Laird Technologies, Inc.
GK,NICU,PTAFG,NF,V0,REC .015X.20
Need more? Email Us
Laird Technologies, Inc.
GK,NICU,NRS,PU,V0,REC 040 X.157X
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess