EN
  • EN
  • DE

S2403BPX48RBN

Part No S2403BPX48RBN
Manufacturer Laird Technologies IAS
Catalog RF Antennas
Description ANT OMNI STICK 5DBI RP BNC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Frequency Group UHF (2 GHz ~ 3 GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 1.5
Gain 5.2dBi
Power - Max 50W
Termination Cable (1.2M) - RP-BNC Male
Mounting Bracket Mount
Height (Maximum) 11.500" (292.10mm)
Win Source Part Number 770262-S2403BPX48RBN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S2403BPX48RBN CAD Model

Description

The Laird Technologies IAS 770262-S2403BPX48RBN is a whip, straight antenna designed for use in the UHF frequency group (2 GHz ~ 3 GHz).

  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Gain: 5.2dBi
  • Maximum Power: 50W
  • VSWR: 1.5
  • Connector: RP-BNC Male
  • Mounting: Bracket mount
  • Height: 11.500" (292.10mm)
  • Packaging: Bulk
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess