EN
  • EN
  • DE

0097054002

Part No 0097054002
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FINGERSTOCK BECU NICKEL ADH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fingerstock
Width 0.280" (7.11mm)
Length 15.984" (406.00mm)
Height 0.110" (2.79mm)
Material Beryllium Copper
Plating Nickel, Tin
Plating - Thickness 299.99µin (7.62µm)
Attachment Method Adhesive
Temperature Range - Operating 121°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527156-0097054002
Ultra Librarian 3D Model Ultra Librarian 0097054002 CAD Model

Description

N

You May Also Be Interested in

Harwin Inc.
RFI SHIELD CLIP TIN SMD
Lowest to $0.2879
Laird Technologies EMI
SHLD,PCS,BECU,SNB
Need more? Email Us
Harwin Inc.
RFI SHIELD FINGER AU 2.7MM SMD
Lowest to $0.2952
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $1.8472
ITT Cannon, LLC
CANNON UNIVERSAL CONTACT SERIES | UNIVERSAL CONTACT 1.8MM SMD
Lowest to $0.1178
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
TE Connectivity
SHILED FINGER 2011 EMBOSS PACKIN
Lowest to $0.2451
Harwin Inc.
RFI SHIELD FINGER GOLD 3.5MM SMD / S1761-XX EMI SHIELD FINGER IN TAPE AND REEL
Lowest to $0.2376
ITT Cannon, LLC
UNIVERSAL CONTACT 2.5MM SMD
Lowest to $0.0658

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess