EN
  • EN
  • DE

0077002902

Part No 0077002902
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FINGERSTOCK BECU SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fingerstock
Width 0.800" (20.32mm)
Length 0.343" (8.71mm)
Height 0.320" (8.13mm)
Material Beryllium Copper
Attachment Method Slot
Temperature Range - Operating 121°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1527112-0077002902
Ultra Librarian 3D Model Ultra Librarian 0077002902 CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU GOLD SOLDER
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI GASKET PU SILVER ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
CSTR,NIAU,CTL 0.09X0.19X0.06X0.7
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess