EN
  • EN
  • DE

CM2545X171B-10

Part No CM2545X171B-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 10A 2LN 170 OHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 2 Line Common Mode Choke Through Hole 10A DCR 10mOhm
Manufacturer Laird-Signal Integrity Products
Series CM
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package Vertical, 4 PC Pin
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 240-2485, CM2545X171B10
Quantity per package 252
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915571-CM2545X171B-10
Ultra Librarian 3D Model Ultra Librarian CM2545X171B-10 CAD Model

Description

The Laird-Signal Integrity Products CM series is a 2 Line Common Mode Choke Through Hole filter that has a DCR of 10mOhm and a package of vertical, 4 PC pin.

  • Manufacturer: Laird-Signal Integrity Products
  • Series: CM
  • Filter Type: 2 Line Common Mode Choke Through Hole
  • DCR: 10mOhm
  • Package: vertical, 4 PC pin
  • Operating Temperature Range: -40°C ~ 125°C
  • Application: filters
  • Supply and Demand Status: balance
  • Quantity per Package: 252

You May Also Be Interested in

Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Murata Electronics North America
Need more? Email Us
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess