EN
  • EN
  • DE

CX5032GB14318H0

Part No CX5032GB14318H0
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821247-CX5032GB14318H0
Ultra Librarian 3D Model Ultra Librarian CX5032GB14318H0 CAD Model

Description

The CX5032GB14318H0 is a surface mount crystal oscillator manufactured by Kyocera Kinseki Corporation. Crystal oscillators are essential components in electronic circuits, providing a stable and accurate clock signal that synchronizes the operation of various digital and analog components. This particular model is designed for applications requiring precise timing and frequency control.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • Real-time clocks (RTCs): Generates the accurate timekeeping signal in RTC circuits.
  • Communication devices: Used in transceivers and other communication equipment for precise frequency control.
  • Frequency synthesizers: Serves as a reference oscillator in frequency synthesis applications.
  • Test and measurement equipment: Provides a stable clock source for accurate measurements.

Features:

  • Surface mount package: Allows for automated assembly and efficient use of board space.
  • Compact size: Suitable for applications with space constraints.
  • High frequency stability: Provides a stable and accurate clock signal over a wide temperature range.
  • Low aging: Maintains its frequency accuracy over long periods of operation.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • RoHS compliant: Compliant with the Restriction of Hazardous Substances Directive.

Benefits:

  • Precise timing: Ensures accurate operation of electronic circuits.
  • Stable frequency: Maintains a consistent clock signal over time and temperature.
  • Reliable performance: Provides a robust and dependable clock source.
  • Easy integration: Surface mount package simplifies assembly.
  • Compact design: Saves valuable board space.

Additional Details:

The CX5032GB14318H0 has a frequency of 14.318 MHz. It typically operates at 3.3V. The operating temperature range is usually between -40°C and +85°C, though this should be confirmed via its specific datasheet. The crystal oscillator is housed in a ceramic package for enhanced stability and reliability. It’s crucial to consult the product datasheet for detailed specifications, including frequency tolerance, load capacitance, and drive level. The product should be handled with care during assembly to prevent damage. Proper soldering techniques are required to ensure reliable performance.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess