The CM21Y5V106Z10AT is a multilayer ceramic capacitor (MLCC) manufactured by Kyocera Kinseki Corporation. MLCCs are known for their small size, high capacitance values, and excellent performance in various electronic circuits. This particular capacitor features a capacitance of 10µF (microfarads) with a voltage rating of 10V. The dielectric material is Y5V, which indicates its temperature characteristics.
Applications
- Decoupling capacitor in power supplies.
- Smoothing capacitor in DC-DC converters.
- Bypass capacitor for noise filtering in digital circuits.
- General-purpose capacitor in various electronic devices.
Features
- High capacitance value (10µF).
- Small physical size for space-constrained applications.
- Y5V dielectric material.
- Surface mount technology (SMT) compatibility.
- Excellent temperature stability within specified range.
Benefits
- Effective decoupling and noise filtering.
- Reduced board space requirements due to small size.
- Reliable performance in a wide range of applications.
- Easy integration into automated assembly processes.
- Cost-effective solution for capacitance needs.
Additional Details
The Y5V dielectric material means the capacitance value can vary significantly with temperature changes. Typically, Y5V capacitors exhibit a capacitance change of +22% to -82% over the temperature range of -30°C to +85°C. Therefore, it's crucial to consider this characteristic when selecting this capacitor for temperature-sensitive applications.
This capacitor is commonly used in consumer electronics, industrial equipment, and automotive applications where high capacitance and small size are important. It's designed for surface mount technology, making it suitable for automated PCB assembly. The robust construction ensures reliable performance and long life in demanding environments. It's important to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability.