Products specifications Report Issue?

Categories Uncategorized
Manufacturer Korchip
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821624-DCS5R5474CF
Ultra Librarian 3D Model Ultra Librarian DCS5R5474CF CAD Model

Description

The DCS5R5474CF is a power inductor manufactured by Korchip. This surface-mount inductor is designed for use in DC-DC converters and power supply circuits. It offers a combination of high inductance, low DC resistance (DCR), and a shielded construction to minimize electromagnetic interference (EMI). This makes it well-suited for a variety of applications requiring efficient power conversion in a compact form factor.

Applications

  • DC-DC Converters: Step-up (Boost), Step-down (Buck), and Inverting Converters.
  • Power Supplies: Used in voltage regulators and switching power supplies.
  • Filtering Circuits: Power line filtering and noise suppression applications.
  • Portable Electronics: Found in devices like smartphones, tablets, and laptops for power management.
  • Automotive Applications: Used in various automotive electronic systems.

Features

  • High Inductance: Boasts an inductance value of 470 µH.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.
  • Surface Mount Design: Facilitates easy and efficient automated assembly.
  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs).
  • High Saturation Current: Can handle high current levels without significant inductance drop.

Benefits

  • Improved Efficiency: The low DCR leads to higher efficiency in power conversion circuits.
  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby circuits.
  • Stable Performance: Provides stable inductance over a wide range of temperatures and current levels.
  • Space Saving: Its compact size is ideal for applications where PCB space is limited.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Technical Specifications

The DCS5R5474CF features the following key specifications. Note that specific values may vary slightly, so always consult the manufacturer's datasheet for the most precise information.

  • Inductance: 470 µH
  • DC Resistance (DCR): Value depends on the specific series and should be verified in the datasheet.
  • Saturation Current: Value depends on the specific series and should be verified in the datasheet.
  • Operating Temperature Range: Typically -40°C to +125°C.
  • Shielding: Shielded
  • Package Type: Surface Mount
  • Dimensions: Approximately 5.2 mm x 5.2 mm x 4.0 mm (verify with the datasheet as dimensions can vary slightly).

The DCS5R5474CF is a suitable choice for applications that require a high-inductance, low-DCR inductor with good EMI performance. Its applications include DC-DC converters, power supplies, and filtering circuits in various electronic devices. Due to variations between specific series, always consult the manufacturer's datasheet for the most accurate and up-to-date specifications before using this component in a design.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708326
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708562
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $1.1819
ECAD model for BCX5316TC
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708892
Inphi Corporation
10/40/100G OTU4 PHY/SERDES FOR L
Lowest to $221.4398
ECAD model for IN112510-LD10-19GC-S03P
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 99-218/RSC-DQ2R2BY/2C
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ECAD model for PTG-5T101011T
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Halo Electronics Inc
GIGABIT ISOLATOR W/ ESD PROTECTI
Need more? Email Us
ECAD model for PTE-5T1G0010

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1495 $51.7275
110+ $0.9432 $103.7520
165+ $0.9137 $150.7605
230+ $0.8843 $203.3890
295+ $0.8548 $252.1660
395+ $0.7664 $302.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention