EN
  • EN
  • DE

BCMA1211-272Y

Part No BCMA1211-272Y
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 2700Ω@100MHz 1.5A  50mΩ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
Z@100MHz(Ω) 2700Ω
Saturation Current 1.5A
DC Resistance 50mΩ
Application Measures against common mode noise in power lines for various DC power lines, multimedia devices, and various electronic devices
Soldering Reflow
Preheat condition 150 ~200℃/60~180 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Max time at max temperature 10 sec.
Allowed Reflow time 3x max
Features High common mode impedance cause excellent noisesuppression performance."
Quantity 500pcs
Ultra Librarian 3D Model Ultra Librarian BCMA1211-272Y CAD Model

You May Also Be Interested in

Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Murata Electronics North America
Need more? Email Us
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess