EN
  • EN
  • DE

BCMA1211-102Y

Part No BCMA1211-102Y
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 1000Ω@100MHz 6.0A  14mΩ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
Z@100MHz(Ω) 1000Ω
Saturation Current 6.0A
DC Resistance 14mΩ
Application Measures against common mode noise in power lines for various DC power lines, multimedia devices, and various electronic devices
Soldering Reflow
Preheat condition 150 ~200℃/60~180 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Max time at max temperature 10 sec.
Allowed Reflow time 3x max
Features High common mode impedance cause excellent noisesuppression performance."
Quantity 500pcs
Ultra Librarian 3D Model Ultra Librarian BCMA1211-102Y CAD Model

You May Also Be Interested in

TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Bourns Inc.
CMC 25UH 500MA 2LN SMD
Lowest to $0.7836

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess