EN
  • EN
  • DE

ACMA4532-510Y

Part No ACMA4532-510Y
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 51uH  230mA  1.0Ω
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
L@100kHz/0.1V(μH) 51uH
Saturation Current 230mA
DC Resistance 1.0Ω
Application CAN-BUS, FlexRay system
Soldering Reflow
Preheat condition 150 ~200℃/60~150 sec.
Allowed time above 217℃ 60~180 sec.
Max temperature 260℃.
Max time at max temperature 10 sec.
Allowed Reflow time 3x max
Features Compact products, whose characteristics areequivalent to that of conventional products"Common mode filters for Signal Line"
Operating temperature range -55 to +150°C"
Quantity 500pcs
Ultra Librarian 3D Model Ultra Librarian ACMA4532-510Y CAD Model

You May Also Be Interested in

Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Murata Electronics North America
Need more? Email Us
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.1688

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess