EN
  • EN
  • DE

SL1TTER100F

Part No SL1TTER100F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Operating Temp Range -55C to 180C
Failure Rate Not Required
Construction Rectangular
Tolerance (+ or -) 1%
Resistance 0.1(ohm)
Power Rating(s) 1(W)
Packaging Tape and Reel
Type Metal Plate
Temperature Coefficient ±100(ppm/°C)
Product Length (mm) 6.3(mm)
Product Depth (mm) 3.1(mm)
Product Height (mm) 1.9(mm)
Case Style Molded
Termination Style J-Lead
Military Standard Not Required
Package 2512
Win Source Part Number 046930-SL1TTER100F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1TTER100F CAD Model

Description

The KOA Speer metal plate resistor is a rectangular component with a J-lead termination style.

  • Package: 2512 package
  • Operating Temperature Range: -55C to 180C
  • Resistance: 0.1 ohm
  • Power Rating: 1W
  • Tolerance: +/-1%
  • Temperature Coefficient: +/-100 ppm/C
  • Supply and Demand Status: Limited

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3262 $58.7160
435+ $0.2677 $116.4495
670+ $0.2593 $173.7310
925+ $0.2510 $232.1750
1,195+ $0.2426 $289.9070
1,595+ $0.2175 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess