EN
  • EN
  • DE

SG73P1JTTD1R00F

Part No SG73P1JTTD1R00F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 1 OHM 1% 1/3W 0603 / 1 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SG73P
Package Tape & Reel
Resistance 1 Ohms
Tolerance ±1%
Power (Watts) 0.333W, 1/3W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Base Product Number SG73P1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1341075-SG73P1JTTD1R00F
Ultra Librarian 3D Model Ultra Librarian SG73P1JTTD1R00F CAD Model

Description

The SG73P1JTTD1R00F is a chip resistor that belongs to the SG73P series.

  • Series: SG73P
  • Mounting Type: Surface Mount
  • Length: 0.063 inches
  • Width: 0.031 inches
  • Height: 0.022 inches
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Power Rating: 0.333W or 1/3W
  • Resistance: 1 Ohms
  • Compliance: Automotive AEC-Q200
  • Feature: Pulse Withstanding
  • Package: Tape and Reel
  • Pieces Per Package: 5,000
  • Type: Thick Film
  • Terminations: 2

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess