EN
  • EN
  • DE

RM73B1JT390J

Part No RM73B1JT390J
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835586-RM73B1JT390J
Ultra Librarian 3D Model Ultra Librarian RM73B1JT390J CAD Model

Description

The RM73B1JT390J is a thick film chip resistor manufactured by KOA Speer. Part of the RM73 series, it is designed for general-purpose applications that require reliable and stable resistance using surface mount technology (SMT). The '390J' designation indicates a resistance value of 39 ohms (39 * 10^0 ohms) with a tolerance of ±5% (indicated by the 'J'). These resistors are frequently used in electronic circuits to limit current, divide voltage, or function as pull-up/pull-down resistors.

Applications

  • General Circuitry: Current limiting and voltage division.
  • Signal Termination: Used to terminate signals and prevent reflections.
  • Feedback Resistors: Used in amplifier circuits for gain control.
  • Filter Circuits: Components in analog and digital filters.
  • Power Supplies: Current limiting and voltage regulation.

Features

  • Thick Film Technology: Provides good stability and reliability.
  • Surface Mount Package: Enables automated assembly and efficient board space usage.
  • Wide Operating Temperature Range: Suitable for a variety of environments.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • Compact Design: Allows for high-density circuit designs.

Benefits

  • Stable Resistance: Provides consistent performance under various operating conditions.
  • Cost-Effective: Offers a good balance of performance and price.
  • Automated Assembly: Simplifies the manufacturing process.
  • Environmentally Friendly: Reduces hazardous substances in manufacturing.
  • Space Saving: Enables smaller and more compact electronic devices.

Additional Details

The RM73B1JT390J typically comes in standard EIA case sizes, such as 0402, 0603, or 0805. The power rating, representing the maximum power the resistor can safely dissipate, is generally around 0.063W to 0.125W, depending on the specific case size. It is designed to operate over a temperature range typically from -55°C to +155°C. The temperature coefficient of resistance (TCR) is an important parameter indicating the change in resistance per degree Celsius; thick film resistors usually have a low TCR.

For comprehensive specifications, designers should consult the KOA Speer datasheet. Proper soldering techniques should be applied during assembly to ensure optimal performance and long-term reliability.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5,265+ $0.0110 $57.9150
12,825+ $0.0090 $115.4250
19,740+ $0.0088 $173.7120
27,030+ $0.0085 $229.7550
35,215+ $0.0082 $288.7630
46,875+ $0.0074 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,530 pieces
MOQ: 5265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess