EN
  • EN
  • DE

RKL8DDSTP221G

Part No RKL8DDSTP221G
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Description 220 Ohm 8PIN 2%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088539-RKL8DDSTP221G
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKL8DDSTP221G CAD Model

Description

The RKL8DDSTP221G is a thick film resistor array manufactured by KOA Speer. This resistor network consists of multiple resistors in a single package, designed to save space and simplify circuit layout in various electronic applications.

Applications:

  • Voltage Dividers: Used to create precise voltage division in circuits.
  • Pull-Up/Pull-Down Resistors: Employed as pull-up or pull-down resistors for digital circuits.
  • Current Limiting Resistors: Integrated to limit current in LED driving and other applications.
  • Sense Resistors: Used for current sensing in power management circuits.
  • Signal Termination: Implemented for signal termination to reduce reflections and noise.

Features:

  • Thick Film Technology: Provides stable and reliable performance.
  • Multiple Resistors in One Package: Saves board space and reduces component count.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • RoHS Compliant: Ensures environmental friendliness.
  • High Precision: Offers tight tolerance for accurate resistance values.

Benefits:

  • Reduced Board Space: Integrates multiple resistors into a single package, saving valuable PCB space.
  • Simplified Circuit Layout: Simplifies circuit design and assembly.
  • Improved Reliability: Thick film technology ensures stable and reliable performance.
  • Cost-Effective: Reduces component count, leading to lower overall cost.
  • Accurate Resistance Values: High precision ensures accurate resistance values for critical applications.

Technical Specifications:

The RKL8DDSTP221G resistor network typically features a resistance value of 220 ohms (as indicated by the '221' in the part number), a tolerance of ±2%, and a power rating per resistor. The specific values can be found on the KOA Speer datasheet for the RKL8DDSTP221G.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess