EN
  • EN
  • DE

RKC8TSTBJ103/101

Part No RKC8TSTBJ103/101
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 295592-RKC8TSTBJ103/101
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKC8TSTBJ103/101 CAD Model

Description

The RKC8TSTBJ103/101 is a thick film chip resistor array manufactured by KOA Speer. These resistor arrays are designed to provide multiple resistor elements in a single package, offering space-saving solutions for various electronic applications. KOA Speer is well-regarded for its production of reliable and high-quality passive components.

Applications

  • Voltage Dividers: Used to create specific voltage levels in circuits requiring precise voltage division.
  • Current Limiting: Implemented in applications where it is necessary to limit the current flow to protect sensitive components.
  • Pull-Up/Pull-Down Resistors: Used in digital circuits to define the logic state of input pins.
  • Feedback Networks: Integrated into operational amplifier circuits for gain control and stabilization.
  • Consumer Electronics: Employed in devices such as smartphones, tablets, and audio equipment to save space and reduce component count.

Features

  • Thick Film Construction: Ensures stable and reliable resistance values.
  • Multiple Resistors in One Package: Reduces component count and simplifies PCB layout.
  • Small Footprint: Space-saving design for high-density circuit boards.
  • Various Resistance Values: Available in different resistance values to suit diverse application needs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Space Savings: Significantly reduces the required board space compared to using individual resistors.
  • Simplified Assembly: Easier placement and soldering due to the single package design.
  • Improved Reliability: Consistent performance across multiple resistor elements.
  • Cost-Effective: Reduces overall component and assembly costs.
  • Optimized Performance: Ensures matched resistor characteristics within the array.

Additional Details

The RKC8TSTBJ103/101 resistor array typically includes eight individual resistors in a single package. The '103' indicates a resistance value of 10kΩ (10 x 10^3 ohms), while '101' indicates 100 ohms (10 x 10^1 ohms). Key specifications include resistance tolerance, temperature coefficient of resistance (TCR), and power rating per resistor element. These resistor arrays are commonly used in applications requiring multiple matched resistors, such as analog signal processing, digital logic circuits, and sensor interfaces. The compact design and reliable performance make the RKC8TSTBJ103/101 an excellent choice for minimizing board space and simplifying circuit design. The reduction in component count also contributes to increased overall system reliability and reduced manufacturing costs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess