EN
  • EN
  • DE

RK73H2ATQTD1211F

Part No RK73H2ATQTD1211F
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835544-RK73H2ATQTD1211F
Ultra Librarian 3D Model Ultra Librarian RK73H2ATQTD1211F CAD Model

Description

The RK73H2ATQTD1211F is a precision thick film chip resistor manufactured by KOA Speer. This resistor is designed for applications requiring high accuracy and stability, such as precision circuits, instrumentation, and medical devices. It offers a tight tolerance and a low temperature coefficient of resistance.

Applications

  • Precision Circuits
  • Instrumentation
  • Medical Devices
  • Sensor Circuits
  • Analog Circuits

Features

  • Thick Film Construction: Provides stable resistance and high reliability.
  • Tolerance: ±1% resistance tolerance.
  • Resistance Value: 1.21k ohms resistance value.
  • Power Rating: 0.125W power rating.
  • Temperature Coefficient: ±100 ppm/°C temperature coefficient of resistance.
  • Surface Mount Package: Facilitates easy assembly and reduces board space.

Benefits

  • High Accuracy: Provides precise resistance values for accurate circuit performance.
  • Stable Performance: Ensures consistent performance over a wide range of operating conditions.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • Compact Size: Reduces board space requirements.
  • Easy Assembly: Facilitates easy integration into electronic circuits.

Additional Details

The RK73H2ATQTD1211F is available in a 1206 chip size. The operating temperature range is from -55°C to +155°C. The resistor is RoHS compliant. It is suitable for reflow soldering processes. The part number indicates a 1.21k ohm resistance value with a ±1% tolerance. It is designed to meet the demanding requirements of precision electronic circuits.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess