EN
  • EN
  • DE

RIAN16TTEB2001BEBY

Part No RIAN16TTEB2001BEBY
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144725-RIAN16TTEB2001BEBY
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RIAN16TTEB2001BEBY CAD Model

Description

The RIAN16TTEB2001BEBY is a thick film resistor manufactured by KOA Speer. It's designed for general purpose applications requiring a stable and reliable resistance value. These resistors are commonly used in a wide range of electronic circuits due to their precision, tolerance, and temperature stability.

Applications

  • Consumer electronics: Used in televisions, audio equipment, and home appliances.
  • Automotive electronics: Employed in engine control units, sensors, and lighting systems.
  • Industrial equipment: Integrated into control systems, power supplies, and instrumentation.
  • Medical devices: Found in monitoring equipment, diagnostic tools, and therapeutic devices.
  • Telecommunications equipment: Used in network devices, mobile phones, and communication infrastructure.

Features

  • Thick film technology: Provides excellent stability and reliability.
  • Surface mount design: Allows for automated assembly and high-density circuit board layouts.
  • Precise resistance value: Ensures accurate circuit performance.
  • Small size: Enables compact and lightweight designs.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Stable performance: Maintains consistent resistance value over a wide range of operating conditions.
  • High reliability: Offers long-term stability and minimal drift.
  • Easy assembly: Compatible with automated pick-and-place equipment.
  • Space-saving design: Reduces circuit board size and weight.
  • Environmentally friendly: Complies with RoHS regulations.

Technical Specifications

The RIAN16TTEB2001BEBY has a resistance of 2000 ohms (2k ohms). It is typically available in a standard EIA case size, power rating (e.g., 1/10W or 1/16W), and tolerance (e.g., 1% or 5%). The temperature coefficient of resistance (TCR) is another important specification, indicating the change in resistance with temperature variations. Consult the KOA Speer datasheet for precise details on power rating, tolerance, TCR, and other critical parameters.

This thick film resistor provides a reliable and stable solution for general purpose applications. Its small size, surface mount design, and precise resistance value make it well-suited for a wide range of electronic devices. The RIAN16TTEB2001BEBY resistor's stable performance and adherence to environmental standards ensure reliable operation in diverse environments.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess