The RIAN08FTE-5101 is a precision resistor manufactured by KOA Speer. This chip resistor is designed for applications requiring high stability and accurate resistance values. Its small size and robust construction make it suitable for a wide range of electronic circuits.
Applications
- Automotive electronics
- Industrial control systems
- Medical equipment
- Test and measurement instruments
- Power supplies
Features
- High stability thin film resistor
- Small size (0805 package)
- Tight tolerance
- Excellent temperature coefficient of resistance (TCR)
- RoHS compliant
Benefits
- Ensures accurate and reliable circuit performance
- Reduces board space requirements
- Minimizes resistance drift over temperature
- Suitable for high-precision applications
- Environmentally friendly
Additional Details
The RIAN08FTE-5101 has a resistance value of 5100 Ohms (5.1 kOhms). It is a surface mount device (SMD) and comes in an 0805 package size. The tolerance of the resistor is very tight, ensuring minimal variation in resistance. The temperature coefficient of resistance (TCR) is also low, meaning that the resistance value changes very little with temperature variations. This is crucial for applications where accuracy and stability are critical.
KOA Speer’s thin film technology ensures high precision and stability. The resistor is designed to withstand harsh environments and provide long-term reliability. It's suitable for automated assembly processes, which reduces manufacturing costs and improves production efficiency.
The RIAN08FTE-5101 resistor is often used in circuits that demand accurate voltage division, current sensing, or feedback control. Its high stability and precision make it a reliable component for critical electronic systems. Its compact size allows for use in densely populated circuit boards. The resistor meets all relevant industry standards for quality and safety.